Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-DSBGA -40 to 125 Product overview: LP5907YKGR-2.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907YKGR-2.0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372434-LP5907YKGR-2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA (0.65x0.65)
Base Product Number: LP5907
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 425 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Voltage Dropout (Max): 0.2V @ 250mA
Current - Output: 250mA
Current - Quiescent (Iq): 25 µA
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
IC REG LINEAR 2V 250MA 4DSBGA
IC REG LINEAR 2V 250MA 4DSBGA
90dB@(100Hz) 250mA null 2V Positive electrode 5.5V DSBGA-4 Linear Voltage Regulators (LDO) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-LP5907YKGR-2.0TR-ND | 776-LP5907YKGR-2.0 | 1372434-LP5907YKGR-2.0 | LP5907YKGR-2.0 | LP5907YKGR-2.0 | LP5907YKGR-2.0 | LP5907YKGR-2.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-XFBGA, DSBGA | Other; Tape & Reel | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |