Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.7V 500MA 8SOIC
IC REG LINEAR 2.7V 500MA 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG103UA-2.7G4 | REG103UA-2.7G4 | REG103UA-2.7G4 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 2.7 to ? volts | 2.7 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |