Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR LP5912-2.5DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852021-LP5912-2.5DRV R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LP5912 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53181-6, 296-53181-2, 296-53181-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852021-LP5912-2.5DRV R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LP5912 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53181-6, 296-53181-2, 296-53181-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR - 852021-LP5912-2.5DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR
852021-LP5912-2.5DRVR
PMIC - PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR 852021-LP5912-2.5DRVR
Manufacturer: Texas Instruments Win Source Part Number: 852021-LP5912-2.5DRV R Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: LP5912 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53181-6, 296-53181-2, 296-53181-1

Manufacturer: Texas Instruments
Win Source Part Number: 852021-LP5912-2.5DRVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LP5912
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53181-6, 296-53181-2, 296-53181-1

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53181-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53181-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53181-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53181-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53181-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53181-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53181-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53181-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53181-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5912-2.5DRVR
Low-Power Voltage Regulator IC 776-LP5912-2.5DRVR
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-2.5DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-2.5DRVR can be used for catalog matching and distributor lookup.

500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-2.5DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-2.5DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5912-2.5DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5912-2.5DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5912-2.5DRVR
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP5912-2.5DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5912-2.5DRVR
Voltage Regulators - Linear LP5912-2.5DRVR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now
PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5912-2.5DRVR
PMIC - Voltage Regulators - Linear LP5912-2.5DRVR
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 852021-LP5912-2.5DRVR 296-53181-2-ND 776-LP5912-2.5DRVR LP5912-2.5DRVR LP5912-2.5DRVR LP5912-2.5DRVR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP5912-2.5DRVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; Reel - TR Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Special Features Reverse Voltage Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data