Automotive Systems PMIC 48-HTSSOP
Automotive Systems PMIC 48-HTSSOP
Automotive Systems PMIC 48-HTSSOP
Functional safety compliant multi-rail power supply for safety MCUs with 350mA I/O, rotation counter 48-HTSSOP -40 to 125 Product overview: O3853AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3853AQDCARQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352448-O3853AQDCARQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Base Product Number: O3853
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive Systems
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 7V ~ 36V
Current - Supply: 120mA
AUTOMOTIVE HIGH VOLTAGE POWER MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-O3853AQDCARQ1CT-ND | 761-O3853AQDCARQ1 | 1352448-O3853AQDCARQ1 | O3853AQDCARQ1 |
| Product Name | Power Management - Specialized | 350mA HTSSOP Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; "48-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; Other; Tape & Reel | Other; 48-PowerTFSOP (0.240", 6.10mm Width) |