Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLPE3

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACLPE3 - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACLPE3
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLPE3
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
 - MC79L05ACLPE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
-5V 100mA LDO Voltage Regulator IC
776-MC79L05ACLPE3
-5V 100mA LDO Voltage Regulator IC 776-MC79L05ACLPE3
-5V LDO Regulator, 100mA, TO-92, Negative Product overview: MC79L05ACLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLPE3 can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 100mA, TO-92, Negative Product overview: MC79L05ACLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50319-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50319-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50319-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPE3 - 1220289-MC79L05ACLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPE3
1220289-MC79L05ACLPE3
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPE3 1220289-MC79L05ACLPE3
Win Source Part Number: 1220289-MC79L05ACLPE 3 Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: MC79L05 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Voltage Input MAX: -20V Voltage Dropout (Maximum): 1.7V @ 40mA Alternative Parts (Cross-Reference): L79L05ACZ; L79L05ACZ-AP; L79L05ACZ-TR; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Win Source Part Number: 1220289-MC79L05ACLPE3
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L05
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Voltage Input MAX: -20V
Voltage Dropout (Maximum): 1.7V @ 40mA
Alternative Parts (Cross-Reference): L79L05ACZ; L79L05ACZ-AP; L79L05ACZ-TR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACLPE3
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACLPE3
Linear Voltage Regulators MC79L05ACLPE3
Linear Voltage Regulators 5V 100mA Fixed Neg Voltage Regulator

Linear Voltage Regulators 5V 100mA Fixed Neg Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACLPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACLPE3
PMIC - Voltage Regulators - Linear MC79L05ACLPE3
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L05ACLPE3 MC79L05ACLPE3 776-MC79L05ACLPE3 296-50319-ND 1220289-MC79L05ACLPE3 MC79L05ACLPE3 MC79L05ACLPE3 MC79L05ACLPE3
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator -5V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts -5 volts 5 volts -5 volts
Unlock Full Specs
to access all available technical data