Texas Instruments High-Performance Analog 100uA 40V SOIC Power Management IC REF200AU/2K5

Description
2-Output 100uA Current Source IC, 40V, 0.25% Acc, SOIC Product overview: REF200AU/2K5 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uA, 40V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100uA, 40V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-REF200AU/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Output 100uA Current Source IC, 40V, 0.25% Acc, SOIC Product overview: REF200AU/2K5 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uA, 40V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100uA, 40V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-REF200AU/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uA 40V SOIC Power Management IC
734-REF200AU/2K5
100uA 40V SOIC Power Management IC 734-REF200AU/2K5
2-Output 100uA Current Source IC, 40V, 0.25% Acc, SOIC Product overview: REF200AU/2K5 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uA, 40V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100uA, 40V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-REF200AU/2K5 can be used for catalog matching and distributor lookup.

2-Output 100uA Current Source IC, 40V, 0.25% Acc, SOIC Product overview: REF200AU/2K5 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uA, 40V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100uA, 40V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-REF200AU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - REF200AU/2K5 - 027297-REF200AU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - REF200AU/2K5
027297-REF200AU/2K5
PMIC - PMIC - Current Regulation/Management - REF200AU/2K5 027297-REF200AU/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027297-REF200AU/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 40 V Output Current: 100μA Accuracy: ±0.25% Family Name: REF200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Purpose: Current Mirror, Current Sink/Source Alternative Parts (Cross-Reference): REF200AP; REF200AU; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027297-REF200AU/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 40 V
Output Current: 100μA
Accuracy: ±0.25%
Family Name: REF200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Purpose: Current Mirror, Current Sink/Source
Alternative Parts (Cross-Reference): REF200AP; REF200AU;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - REF200AU/2K5 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
REF200AU/2K5
Current Regulation/Management REF200AU/2K5
IC CURR SOURCE/SINK MIRROR 8SOIC

IC CURR SOURCE/SINK MIRROR 8SOIC

Supplier's Site Datasheet
PMIC - Current Regulation/Management - REF200AU/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
REF200AU/2K5
PMIC - Current Regulation/Management REF200AU/2K5
IC CURR SOURCE/SINK MIRROR 8SOIC

IC CURR SOURCE/SINK MIRROR 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
REF200AU/2K5
Current & Power Monitors & Regulators REF200AU/2K5
Current & Power Monitors & Regulators Dual Current Source Current Sink

Current & Power Monitors & Regulators Dual Current Source Current Sink

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-REF200AU/2K5 027297-REF200AU/2K5 REF200AU/2K5 REF200AU/2K5 REF200AU/2K5
Product Name 100uA 40V SOIC Power Management IC PMIC - PMIC - Current Regulation/Management - REF200AU/2K5 Current Regulation/Management PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Package Type Other; D SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data