Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACD

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACD - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACD
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACD
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Integrated Circuits(ICs) - 044569-MC79L05ACD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
044569-MC79L05ACD
Integrated Circuits(ICs) 044569-MC79L05ACD
Manufacturer: Texas Instruments Win Source Part Number: 044569-MC79L05ACD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: Negative Fixed and Adjustable Output Regulator Topology: Negative Fixed Voltage - Output: -5V Current - Output: 100mA Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Voltage - Input: -7 V ~ -20 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 044569-MC79L05ACD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Negative Fixed and Adjustable Output
Regulator Topology: Negative Fixed
Voltage - Output: -5V
Current - Output: 100mA
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Voltage - Input: -7 V ~ -20 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Singapore, Singapore
-5V 100mA SOIC LDO Voltage Regulator IC
776-MC79L05ACD
-5V 100mA SOIC LDO Voltage Regulator IC 776-MC79L05ACD
-5V 100mA Neg LDO Regulator 8-SOIC Product overview: MC79L05ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACD can be used for catalog matching and distributor lookup.

-5V 100mA Neg LDO Regulator 8-SOIC Product overview: MC79L05ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2675694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2675694
Voltage Regulators 2675694
Linear Voltage Regulators, MC79L05ACD

Linear Voltage Regulators, MC79L05ACD

Supplier's Site
Voltage Regulators - 2675695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2675695P
Voltage Regulators 2675695P
Linear Voltage Regulators, MC79L05ACD

Linear Voltage Regulators, MC79L05ACD

Supplier's Site
Voltage Regulators - 2675695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2675695
Voltage Regulators 2675695
Linear Voltage Regulators, MC79L05ACD

Linear Voltage Regulators, MC79L05ACD

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26170-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26170-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26170-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACD
PMIC - Voltage Regulators - Linear MC79L05ACD
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACD
Linear Voltage Regulators MC79L05ACD
Linear Voltage Regulators .1A 5V Neg V

Linear Voltage Regulators .1A 5V Neg V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACD
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site
IC REG LDO -5V 0.1A 8SOIC - MC79L05ACD - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO -5V 0.1A 8SOIC
MC79L05ACD
IC REG LDO -5V 0.1A 8SOIC MC79L05ACD
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC - 815-MC79L05ACD - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC
815-MC79L05ACD
TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC 815-MC79L05ACD
TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC

TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L05ACD 044569-MC79L05ACD 776-MC79L05ACD 2675694 296-26170-5-ND MC79L05ACD MC79L05ACD MC79L05ACD MC79L05ACD 815-MC79L05ACD
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator Integrated Circuits(ICs) -5V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO -5V 0.1A 8SOIC TEXAS INSTRUMENTS - MC79L05ACD - NEGATIVE VOLTAGE REGULATOR -5V 8-SOIC
Output Polarity Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; 8-SOIC (0.154" 3.90mm Width) Other; D SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data