Manufacturer: Texas Instruments
Win Source Part Number: 111253-LP8345CLD-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.335V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
LP8345 - Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, CMOS
2.5V FIXED POSITIVE LDO REGULATOR, 0.65V DROPOUT, DSO6, LLP-6 Product overview: LP8345CLD-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.65V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CLD-2.5/NO
IC REG LINEAR 2.5V 500MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2.92x3.29)
IC REG LINEAR 2.5V 500MA 6WSON
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 111253-LP8345CLD-2.5/NOPB | LP8345CLD-2.5/NOPB | 776-LP8345CLD-2.5/NOPB | LP8345CLD-2.5/NOPB | LP8345CLD-2.5/NOPB | LP8345CLD-2.5/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-2.5/NOPB | 2.5V 0.65V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WSON (2.92x3.29) | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |