Win Source Part Number: 1382527-LP87334ARHDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2: Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3: Programmable, Programmable, Programmable, 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP87334
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
AUTOMOTIVE DUAL 3-A BUCK CONVERT
AUTOMOTIVE DUAL 3-A BUCK CONVERT
AUTOMOTIVE DUAL 3-A BUCK CONVERT
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1382527-LP87334ARHDRQ1 | 296-LP87334ARHDRQ1TR-ND | LP87334ARHDRQ1 | LP87334ARHDRQ1 | LP87334ARHDRQ1 | LP87334ARHDRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Package Type | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage | ? to 3.36 volts |