Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLPR

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACLPR - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACLPR
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLPR
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
-5V 100mA LDO Voltage Regulator IC
776-MC79L05ACLPR
-5V 100mA LDO Voltage Regulator IC 776-MC79L05ACLPR
-5V 100mA Negative LDO Regulator, TO-92 Product overview: MC79L05ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLPR can be used for catalog matching and distributor lookup.

-5V 100mA Negative LDO Regulator, TO-92 Product overview: MC79L05ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPR - 022938-MC79L05ACLPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPR
022938-MC79L05ACLPR
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPR 022938-MC79L05ACLPR
Manufacturer: Texas Instruments Win Source Part Number: 022938-MC79L05ACLPR Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 022938-MC79L05ACLPR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L05ACLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L05ACLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L05ACLPRCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L05ACLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L05ACLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L05ACLPRTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
 - MC79L05ACLPR - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACLPR
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MC79L05ACLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACLPR
PMIC - Voltage Regulators - Linear MC79L05ACLPR
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACLPR
Linear Voltage Regulators MC79L05ACLPR
Linear Voltage Regulators .1A 5V Neg V

Linear Voltage Regulators .1A 5V Neg V

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L05ACLPR 776-MC79L05ACLPR 022938-MC79L05ACLPR 296-MC79L05ACLPRCT-ND MC79L05ACLPR MC79L05ACLPR MC79L05ACLPR MC79L05ACLPR
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator -5V 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92-3 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts 5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management - Specialized - 296-46287-6-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details