Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
IC REG LIN 2.8V 250MA SOT223-6
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG102GA-2.8/2K5G4 | REG102GA-2.8/2K5G4 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SOT-223-6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.8 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps |