Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG102GA-2.5G4 |
| Product Name | REG102-25 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; SOIC,SOT-223,SOT-23 |
| Output Voltage | 2.5 volts |