Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG103UA-5G4 |
| Product Name | REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; DDPAK/TO-263,SOIC,SOT-223 |
| Output Voltage | 5 volts |