IC REG LINEAR 2.5V 200MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5990UM-2.5/NOPB | LP5990UM-2.5/NOPB |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.2000 amps | 0.2000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 4-WFBGA, DSBGA | |
| Life Cycle Stage | Removed; Obsolete |