Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-AAAH LP8900TLX-AAAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 071952-LP8900TLX-AAA H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.16V @ 200mA Operating Supply Current: 120μA to 200μA PSRR: 75dB to 30dB (1kHz to 1MHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071952-LP8900TLX-AAA H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.16V @ 200mA Operating Supply Current: 120μA to 200μA PSRR: 75dB to 30dB (1kHz to 1MHz) Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-AAAH - 071952-LP8900TLX-AAAH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-AAAH
071952-LP8900TLX-AAAH
PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-AAAH 071952-LP8900TLX-AAAH
Manufacturer: Texas Instruments Win Source Part Number: 071952-LP8900TLX-AAA H Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.16V @ 200mA Operating Supply Current: 120μA to 200μA PSRR: 75dB to 30dB (1kHz to 1MHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071952-LP8900TLX-AAAH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.16V @ 200mA
Operating Supply Current: 120μA to 200μA
PSRR: 75dB to 30dB (1kHz to 1MHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Dual SMD LDO Voltage Regulator IC
699-LP8900TLX-AAAH
Dual SMD LDO Voltage Regulator IC 699-LP8900TLX-AAAH
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA6, 1.50 X 1.10 MM, LEAD FREE, SMD-6 Product overview: LP8900TLX-AAAH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8900TLX-AAAH can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PBGA6, 1.50 X 1.10 MM, LEAD FREE, SMD-6 Product overview: LP8900TLX-AAAH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, SMD. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SMD, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8900TLX-AAAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071952-LP8900TLX-AAAH 699-LP8900TLX-AAAH
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-AAAH Dual SMD LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DSBGA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details