Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-3.0/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator with a fixed 3.0-V output, designed for battery-powered portable systems. It is packaged in a 5-pin SOT-23 case measuring 2.90 mm x 1.60 mm and operates over a junction temperature range of −40°C to 125°C. The regulator has a typical quiescent current of 29 µA, a fast turn-on time of 30 µs, and shutdown current below 1 nA. It is stable with 1-µF ceramic output capacitors and includes thermal overload and short-circuit protection. The input voltage range is 1.8 V to 5.5 V.

Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator with a fixed 3.0-V output, designed for battery-powered portable systems. It is packaged in a 5-pin SOT-23 case measuring 2.90 mm x 1.60 mm and operates over a junction temperature range of −40°C to 125°C. The regulator has a typical quiescent current of 29 µA, a fast turn-on time of 30 µs, and shutdown current below 1 nA. It is stable with 1-µF ceramic output capacitors and includes thermal overload and short-circuit protection. The input voltage range is 1.8 V to 5.5 V.

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MF-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MF-3.0/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-3.0/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-3.0/NOPB - 134666-LP5951MF-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-3.0/NOPB
134666-LP5951MF-3.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-3.0/NOPB 134666-LP5951MF-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134666-LP5951MF-3.0/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA to 70μA PSRR: 60dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 134666-LP5951MF-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA to 70μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-3.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-3.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-3.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-3.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-3.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-3.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-3.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-3.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-3.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
 - LP5951MF-3.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP5951MF-3.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
150mA 3V 5.5V SOT-23 LDO Voltage Regulator IC
776-LP5951MF-3.0/NOPB
150mA 3V 5.5V SOT-23 LDO Voltage Regulator IC 776-LP5951MF-3.0/NOPB
150mA LDO Voltage Regulator, 3V Fixed Output, SOT-23, 1.8-5.5V In Product overview: LP5951MF-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-3.0/NOP B can be used for catalog matching and distributor lookup.

150mA LDO Voltage Regulator, 3V Fixed Output, SOT-23, 1.8-5.5V In Product overview: LP5951MF-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 3V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MF-3.0/NOPB
LDO Voltage Regulators LP5951MF-3.0/NOPB
LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5951MF-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MF-3.0/NOPB
PMIC - Voltage Regulators - Linear LP5951MF-3.0/NOPB
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5951MF-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MF-3.0/NOPB
Voltage Regulators - Linear LP5951MF-3.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-3.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-3.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-3.0/NOPB
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MF-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MF-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MF-3.0/NOPB
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP5951MF-3.0/NOPB 134666-LP5951MF-3.0/NOPB LP5951MF-3.0/NOPBDKR-ND LP5951MF-3.0/NOPB 776-LP5951MF-3.0/NOPB LP5951MF-3.0/NOPB LP5951MF-3.0/NOPB LP5951MF-3.0/NOPB LP5951MF-3.0/NOPB LP5951MF-3.0/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-3.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150mA 3V 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.3 to 3.7 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details