Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2.92x3.29)
IC REG LINEAR 5V 500MA 6WSON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8345ILDX-5.0/NOPB | LP8345ILDX-5.0/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-WDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 5 to ? volts |