Texas Instruments 200MA LDO Voltage Regulator IC LP5990TM-1.8

Description
LP5990 MICROPOWER 200MA LOW-DROP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA Product overview: LP5990TM-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TM-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LP5990 MICROPOWER 200MA LOW-DROP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA Product overview: LP5990TM-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TM-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MA LDO Voltage Regulator IC
699-LP5990TM-1.8
200MA LDO Voltage Regulator IC 699-LP5990TM-1.8
LP5990 MICROPOWER 200MA LOW-DROP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA Product overview: LP5990TM-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TM-1.8 can be used for catalog matching and distributor lookup.

LP5990 MICROPOWER 200MA LOW-DROP / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA Product overview: LP5990TM-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TM-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317103-LP5990TM-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317103-LP5990TM-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317103-LP5990TM-1.8
Manufacturer: National Semiconductor Win Source Part Number: 1317103-LP5990TM-1.8 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-WFBGA, DSBGA PSRR: 55dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 72 Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Other Part Number: 2156-LP5990TM-1.8,NA TNSCLP5990TM-1.8 Voltage Dropout (Max): 0.25V @ 200mA

Manufacturer: National Semiconductor
Win Source Part Number: 1317103-LP5990TM-1.8
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-WFBGA, DSBGA
PSRR: 55dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 72
Current - Quiescent (Iq): 75 µA
HTSUS: 8542.39.0001
Other Part Number: 2156-LP5990TM-1.8,NATNSCLP5990TM-1.8
Voltage Dropout (Max): 0.25V @ 200mA

Buy Now Datasheet
 - LP5990TM-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, CMOS, PBGA4

Fixed Positive LDO Regulator, 1.8V, CMOS, PBGA4

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5990TM-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5990TM-1.8
Voltage Regulators - Linear LP5990TM-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP5990TM-1.8 1317103-LP5990TM-1.8 LP5990TM-1.8 LP5990TM-1.8
Product Name 200MA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; 4-WFBGA, DSBGA Other; BGA4 Other; 4-WFBGA, DSBGA
Output Voltage 1.8 volts 1.8 to ? volts
IOUT 0.2000 amps 0.2000 amps
VIN 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data