Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC
IC REG LDO 3V 0.5A 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG103UA-3G4 | 815-REG103UA-3G4 |
| Product Name | REG103-3 Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response | IC REG LDO 3V 0.5A 8SOIC |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; SOIC |