Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP8340CDTX-3.3/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP8340CDTX-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP8340CDTX-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP8340CDTX-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB - 719054-LP8340CDTX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB
719054-LP8340CDTX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB 719054-LP8340CDTX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 719054-LP8340CDTX-3. 3/NOPB Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-252-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Maximum Supply Current: 170μA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: LP8340 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 100μA

Manufacturer: Texas Instruments
Win Source Part Number: 719054-LP8340CDTX-3.3/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 170μA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LP8340
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 100μA

Buy Now
Singapore, Singapore
3.3V 1A TO252 Voltage Regulator IC
776-LP8340CDTX-3.3/NOPB
3.3V 1A TO252 Voltage Regulator IC 776-LP8340CDTX-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3 Product overview: LP8340CDTX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340CDTX-3.3/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO252-3 Product overview: LP8340CDTX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340CDTX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 3.3V 1A TO252-3 - 815-LP8340CDTX-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 1A TO252-3
815-LP8340CDTX-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3 815-LP8340CDTX-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site
Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8340CDTX-3.3/NOPB
Voltage Regulators - Linear LP8340CDTX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8340CDTX-3.3/NOPB
PMIC - Voltage Regulators - Linear LP8340CDTX-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP8340CDTX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP8340CDTX-3.3/NOPB
IC REG LINEAR 3.3V 1A TO252-3

IC REG LINEAR 3.3V 1A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP8340CDTX-3.3/NOPB-ND 719054-LP8340CDTX-3.3/NOPB 776-LP8340CDTX-3.3/NOPB 815-LP8340CDTX-3.3/NOPB LP8340CDTX-3.3/NOPB LP8340CDTX-3.3/NOPB LP8340CDTX-3.3/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP8340CDTX-3.3/NOPB 3.3V 1A TO252 Voltage Regulator IC IC REG LINEAR 3.3V 1A TO252-3 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data