Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
IC REG LINEAR 1.1V 300MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
IC REG LINEAR 1.1V 300MA 4DSBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47161-2-ND | LP5910-1.1BYKAT | LP5910-1.1BYKAT | LP5910-1.1BYKAT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||
| Special Features | Reverse Voltage Protection | Enable |