Texas Instruments REG101-3 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response REG101NA-3/3KG4

Description
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-3 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response - REG101NA-3/3KG4 - Texas Instruments
Dallas, TX, United States
REG101-3 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response
REG101NA-3/3KG4
REG101-3 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response REG101NA-3/3KG4
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23

Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3/3KG4 - 1091885-REG101NA-3/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3/3KG4
1091885-REG101NA-3/3KG4
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3/3KG4 1091885-REG101NA-3/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1091885-REG101NA-3/3 KG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 500μA to 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1091885-REG101NA-3/3KG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 500μA to 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 100MA SOT23 LDO Voltage Regulator IC
699-REG101NA-3/3KG4
3V 100MA SOT23 LDO Voltage Regulator IC 699-REG101NA-3/3KG4
IC REG LINEAR 3V 100MA SOT23-5 Product overview: REG101NA-3/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG101NA-3/3KG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 100MA SOT23-5 Product overview: REG101NA-3/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG101NA-3/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG101NA-3/3KG4 1091885-REG101NA-3/3KG4 699-REG101NA-3/3KG4
Product Name REG101-3 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3/3KG4 3V 100MA SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-23 SOT23; Other; SOT-23-5 Other; SOT-5
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details