Texas Instruments MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACDR

Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator - MC79L12ACDR - Texas Instruments
Dallas, TX, United States
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator
MC79L12ACDR
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACDR
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125

3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-31679-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-31679-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-31679-6-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-31679-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-31679-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-31679-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-31679-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-31679-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-31679-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LDO Voltage Regulator IC
776-MC79L12ACDR
SOIC LDO Voltage Regulator IC 776-MC79L12ACDR
100-mA, negative linear voltage regulator 8-SOIC 0 to 125 Product overview: MC79L12ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACDR can be used for catalog matching and distributor lookup.

100-mA, negative linear voltage regulator 8-SOIC 0 to 125 Product overview: MC79L12ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACDR - 074702-MC79L12ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACDR
074702-MC79L12ACDR
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACDR 074702-MC79L12ACDR
Manufacturer: Texas Instruments Win Source Part Number: 074702-MC79L12ACDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -27V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 074702-MC79L12ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -27V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L12ACDR
Linear Voltage Regulators MC79L12ACDR
Linear Voltage Regulators 12V 100mA Fixed Neg Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Neg Voltage Regulator

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC79L12ACDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC79L12ACDR
Power Supply Chip >> Linear Voltage Regulators (LDO) MC79L12ACDR
42dB@(120Hz) 100mA null 12V Negative electrode 27V SOIC-8 Linear Voltage Regulators (LDO) ROHS

42dB@(120Hz) 100mA null 12V Negative electrode 27V SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC79L12ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACDR
PMIC - Voltage Regulators - Linear MC79L12ACDR
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L12ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L12ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ACDR
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ACDR
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L12ACDR 296-31679-6-ND 776-MC79L12ACDR 074702-MC79L12ACDR MC79L12ACDR MC79L12ACDR MC79L12ACDR MC79L12ACDR MC79L12ACDR
Product Name MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACDR Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage -12 volts -12 volts -12 volts 12 volts 12 volts -12 volts -12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120F3AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers