Texas Instruments 2.5V 500MA TO252 LDO Voltage Regulator IC LP8345IDT-2.5/NOPB

Description
IC REG LINEAR 2.5V 500MA TO252-3 Product overview: LP8345IDT-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345IDT-2.5/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 500MA TO252-3 Product overview: LP8345IDT-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345IDT-2.5/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 500MA TO252 LDO Voltage Regulator IC
699-LP8345IDT-2.5/NOPB
2.5V 500MA TO252 LDO Voltage Regulator IC 699-LP8345IDT-2.5/NOPB
IC REG LINEAR 2.5V 500MA TO252-3 Product overview: LP8345IDT-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345IDT-2.5/NO PB can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA TO252-3 Product overview: LP8345IDT-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345IDT-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP8345IDT-2.5/NOPB - 779924-LP8345IDT-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345IDT-2.5/NOPB
779924-LP8345IDT-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP8345IDT-2.5/NOPB 779924-LP8345IDT-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779924-LP8345IDT-2.5 /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 500mA Family Name: LP8345 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-3 Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.65V @ 500mA Alternative Parts (Cross-Reference): NJM2888F25; BD25HC0MEFJ-ME2; BD25GC0MEFJ-ME2; APU1205Y5-25-HF-3TR; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779924-LP8345IDT-2.5/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: LP8345
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.65V @ 500mA
Alternative Parts (Cross-Reference): NJM2888F25; BD25HC0MEFJ-ME2; BD25GC0MEFJ-ME2; APU1205Y5-25-HF-3TR;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - LP8345IDT-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8345IDT-2.5/NOPB
PMIC - Voltage Regulators - Linear LP8345IDT-2.5/NOPB
IC REG LINEAR 2.5V 500MA TO252-3

IC REG LINEAR 2.5V 500MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LP8345IDT-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8345IDT-2.5/NOPB
Voltage Regulators - Linear LP8345IDT-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP8345IDT-2.5/NOPB 779924-LP8345IDT-2.5/NOPB LP8345IDT-2.5/NOPB LP8345IDT-2.5/NOPB
Product Name 2.5V 500MA TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP8345IDT-2.5/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 10 volts ? to 10 volts
Unlock Full Specs
to access all available technical data