Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1242389-REG102NA-A/3
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
2.5 V-5.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: REG102NA-A/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5 V, 5.5V, 0.27V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 V, 5.5V, 0.27V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG102NA-A/3KG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG102NA-A/3KG4 | 1242389-REG102NA-A/3KG4 | 699-REG102NA-A/3KG4 |
| Product Name | REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - REG102NA-A/3KG4 | 2.5 V 5.5V 0.27V SOT-23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | |
| Package Type | Other; SOIC,SOT-223,SOT-23 | Other; SOT-5 | |
| Output Voltage | 2.5 to 5.5 volts | 5.5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps |