Manufacturer: Texas Instruments
Win Source Part Number: 071945-LP8345ILD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.27V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 1.29V
IC REG LDO ADJ 0.5A 6WSON Product overview: LP8345ILD-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345ILD-ADJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071945-LP8345ILD-ADJ | 699-LP8345ILD-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP8345ILD-ADJ | 0.5A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 6-WSON (2.92x3.29) | Other; Reel - TR |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |