Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-2.0/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MF-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MF-2.0/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-2.0/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-2.0/NOPB - 1056870-LP5951MF-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-2.0/NOPB
1056870-LP5951MF-2.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-2.0/NOPB 1056870-LP5951MF-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056870-LP5951MF-2.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA to 70μA PSRR: 60dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056870-LP5951MF-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA to 70μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-2.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-2.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-2.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-2.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-2.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-2.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-2.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
150mA 2V SOT-23 LDO Voltage Regulator IC
776-LP5951MF-2.0/NOPB
150mA 2V SOT-23 LDO Voltage Regulator IC 776-LP5951MF-2.0/NOPB
150mA LDO 2V Fixed Output Voltage Regulator SOT-23 Product overview: LP5951MF-2.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-2.0/NOP B can be used for catalog matching and distributor lookup.

150mA LDO 2V Fixed Output Voltage Regulator SOT-23 Product overview: LP5951MF-2.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5951MF-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5951MF-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MF-2.0/NOPB
Voltage Regulators - Linear LP5951MF-2.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MF-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MF-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MF-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MF-2.0/NOPB
LDO Voltage Regulators LP5951MF-2.0/NOPB
LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5951MF-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MF-2.0/NOPB
PMIC - Voltage Regulators - Linear LP5951MF-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 2V 150MA SOT23-5 - 815-LP5951MF-2.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2V 150MA SOT23-5
815-LP5951MF-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5 815-LP5951MF-2.0/NOPB
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MF-2.0/NOPB 1056870-LP5951MF-2.0/NOPB LP5951MF-2.0/NOPBCT-ND 776-LP5951MF-2.0/NOPB LP5951MF-2.0/NOPB LP5951MF-2.0/NOPB LP5951MF-2.0/NOPB LP5951MF-2.0/NOPB LP5951MF-2.0/NOPB 815-LP5951MF-2.0/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LP5951MF-2.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150mA 2V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 2V 150MA SOT23-5
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed; Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.3 to 3.7 volts 2 volts 2 volts 2 volts 2 to ? volts 2 volts 2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data