Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
300-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection & enable 4-DSBGA -40 to 125 Product overview: LP5910-1.8YKAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5910-1.8YKAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 809745-LP5910-1.8YKA
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 3.3V
PSRR: 80dB ~ 25dB (100Hz ~ 2MHz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 4-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 25μA
Current - Supply (Maximum): 350μA
IC REG LINEAR 1.8V 300MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
IC REG LINEAR 1.8V 300MA 4DSBGA
IC REG LINEAR 1.8V 300MA 4DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47805-2-ND | 776-LP5910-1.8YKAR | 809745-LP5910-1.8YKAR | LP5910-1.8YKAR | LP5910-1.8YKAR | LP5910-1.8YKAR | 815-LP5910-1.8YKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP5910-1.8YKAR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.8V 300MA 4DSBGA |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable | Enable |