Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-3.3/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70
Request a Quote Datasheet
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MG-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MG-3.3/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-3.3/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 5.5V LDO Voltage Regulator IC
776-LP5951MG-3.3/NOPB
3.3V 150mA 5.5V LDO Voltage Regulator IC 776-LP5951MG-3.3/NOPB
3.3V LDO Regulator, 150mA, 5.5V In, 55uA IQ, SC-88 Product overview: LP5951MG-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-3.3/NOP B can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 5.5V In, 55uA IQ, SC-88 Product overview: LP5951MG-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-3.3/NOPB - 019868-LP5951MG-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-3.3/NOPB
019868-LP5951MG-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-3.3/NOPB 019868-LP5951MG-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019868-LP5951MG-3.3/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA to 70μA PSRR: 60dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019868-LP5951MG-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA to 70μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MG-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MG-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MG-3.3/NOPB
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site
Voltage Regulators - Linear - LP5951MG-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MG-3.3/NOPB
Voltage Regulators - Linear LP5951MG-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MG-3.3/NOPB
LDO Voltage Regulators LP5951MG-3.3/NOPB
LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

LDO Voltage Regulators MicroPwr 150mA LDO CMOS Vtg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5951MG-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MG-3.3/NOPB
PMIC - Voltage Regulators - Linear LP5951MG-3.3/NOPB
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-3.3/NOPB
IC REG LINEAR 3.3V 150MA SC70-5

IC REG LINEAR 3.3V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MG-3.3/NOPB 776-LP5951MG-3.3/NOPB LP5951MG-3.3/NOPBCT-ND 019868-LP5951MG-3.3/NOPB LP5951MG-3.3/NOPB LP5951MG-3.3/NOPB LP5951MG-3.3/NOPB LP5951MG-3.3/NOPB LP5951MG-3.3/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator 3.3V 150mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-3.3/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT-23 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.3 to 3.7 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers