Texas Instruments Voltage Regulators - Linear Regulator Controllers LP5952TL-1.4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.5x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.5x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5952TL-1.4 is a dual supply rail linear regulator designed for ultra-low voltage applications, capable of delivering a maximum output current of 350mA. It operates with an input voltage range of 0.7V to 4.5V and a bias input voltage range of 2.5V to 5.5V. The device features low quiescent currents, with typical values of 50µA from V_BATT and 10µA from V_IN, and a minimal shutdown current of 0.1µA. It provides excellent load and line transient response, with typical variations of ±15mV and ±1mV, respectively. The LP5952TL-1.4 is available in a compact 5-bump micro SMD package and a 6-pin Chip On Lead LLP package, both of which are lead-free. The operating temperature range is specified from -40°C to +125°C, making it suitable for a variety of applications, including mobile phones, handheld radios, and battery-powered devices. Internal protections against over-temperature, over-current, and under-voltage conditions enhance its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The LP5952TL-1.4 is a dual supply rail linear regulator designed for ultra-low voltage applications, capable of delivering a maximum output current of 350mA. It operates with an input voltage range of 0.7V to 4.5V and a bias input voltage range of 2.5V to 5.5V. The device features low quiescent currents, with typical values of 50µA from V_BATT and 10µA from V_IN, and a minimal shutdown current of 0.1µA. It provides excellent load and line transient response, with typical variations of ±15mV and ±1mV, respectively. The LP5952TL-1.4 is available in a compact 5-bump micro SMD package and a 6-pin Chip On Lead LLP package, both of which are lead-free. The operating temperature range is specified from -40°C to +125°C, making it suitable for a variety of applications, including mobile phones, handheld radios, and battery-powered devices. Internal protections against over-temperature, over-current, and under-voltage conditions enhance its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - LP5952TL-1.4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
LP5952TL-1.4
Voltage Regulators - Linear Regulator Controllers LP5952TL-1.4
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.5x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.5x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators
Product Number LP5952TL-1.4
Product Name Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed; Fixed
Package Type Other; 5-WFBGA, DSBGA
Life Cycle Stage Active
Output Voltage 1.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details