Texas Instruments MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACLP

Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator - MC79L12ACLP - Texas Instruments
Dallas, TX, United States
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator
MC79L12ACLP
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACLP
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125

3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLP - 1220297-MC79L12ACLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLP
1220297-MC79L12ACLP
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLP 1220297-MC79L12ACLP
Manufacturer: Texas Instruments Win Source Part Number: 1220297-MC79L12ACLP Packaging: Bulk Mounting Style: Through Hole Output Type: Fixed Output Configuration: Negative Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 42dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MC79L12A Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -12V Voltage - Input (Maximum): -27V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1220297-MC79L12ACLP
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 42dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MC79L12A
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -12V
Voltage - Input (Maximum): -27V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Singapore, Singapore
-12V 100mA LDO Voltage Regulator IC
776-MC79L12ACLP
-12V 100mA LDO Voltage Regulator IC 776-MC79L12ACLP
-12V LDO, 100mA, Negative, TO-92, 0-125°C Product overview: MC79L12ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACLP can be used for catalog matching and distributor lookup.

-12V LDO, 100mA, Negative, TO-92, 0-125°C Product overview: MC79L12ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-31375-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-31375-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-31375-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - 6616793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616793
Voltage Regulators 6616793
Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Supplier's Site
Voltage Regulators - 6616793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616793P
Voltage Regulators 6616793P
Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Supplier's Site
Voltage Regulators - 1451206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1451206
Voltage Regulators 1451206
Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Reg Standard Lin Fix Neg -12V 0.1A 3-Pin

Supplier's Site
 - MC79L12ACLP - Rochester Electronics
Newburyport, MA, United States
MC79L 3-pin, 100mA, Fixed Negative Voltage Regulator

MC79L 3-pin, 100mA, Fixed Negative Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L12ACLP
Linear Voltage Regulators MC79L12ACLP
Linear Voltage Regulators 12V 100mA Fixed Neg Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Neg Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L12ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACLP
PMIC - Voltage Regulators - Linear MC79L12ACLP
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ACLP
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L12ACLP 1220297-MC79L12ACLP 776-MC79L12ACLP 296-31375-ND 6616793 6616793P MC79L12ACLP MC79L12ACLP MC79L12ACLP MC79L12ACLP
Product Name MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLP -12V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-92
Output Voltage -12 volts 12 volts -12 volts -12 volts -12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data