Manufacturer: Texas Instruments
Win Source Part Number: 1056915-LP8340ILD-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 100μA to 170μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 9.3V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2.92x3.29)
LDO Regulator Pos 1.231V to 1.269V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.231V, 1.269V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.231V, 1.269V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340ILD-ADJ/NO
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1056915-LP8340ILD-ADJ/NOPB | LP8340ILD-ADJ/NOPB-ND | 776-LP8340ILD-ADJ/NOPB | LP8340ILD-ADJ/NOPB | LP8340ILD-ADJ/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.231V 1.269V 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-WSON (2.92x3.29) | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |