Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized O31310QRWGRQ1

Description
Win Source Part Number: 1352236-O31310QRWGRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Voltage - Supply: 4V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFNP (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: O31310
Request a Quote Datasheet
Description
Win Source Part Number: 1352236-O31310QRWGRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Voltage - Supply: 4V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFNP (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: O31310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1352236-O31310QRWGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1352236-O31310QRWGRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1352236-O31310QRWGRQ1
Win Source Part Number: 1352236-O31310QRWGRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Voltage - Supply: 4V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFNP (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: O31310

Win Source Part Number: 1352236-O31310QRWGRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Voltage - Supply: 4V ~ 36V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFNP (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: O31310

Buy Now Datasheet
Singapore, Singapore
Automotive Power Management IC
761-O31310QRWGRQ1
Automotive Power Management IC 761-O31310QRWGRQ1
High-voltage PMIC for automotive applications 40-VQFNP -40 to 125 Product overview: O31310QRWGRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O31310QRWGRQ1 can be used for catalog matching and distributor lookup.

High-voltage PMIC for automotive applications 40-VQFNP -40 to 125 Product overview: O31310QRWGRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O31310QRWGRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-O31310QRWGRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O31310QRWGRQ1TR-ND
Power Management - Specialized 296-O31310QRWGRQ1TR-ND
Automotive PMIC 40-VQFNP (6x6)

Automotive PMIC 40-VQFNP (6x6)

Buy Now Datasheet
Power Management - Specialized - 296-O31310QRWGRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O31310QRWGRQ1DKR-ND
Power Management - Specialized 296-O31310QRWGRQ1DKR-ND
AUTOMOTIVE HIGH VOLTAGE

AUTOMOTIVE HIGH VOLTAGE

Buy Now Datasheet
Power Management - Specialized - 296-O31310QRWGRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O31310QRWGRQ1CT-ND
Power Management - Specialized 296-O31310QRWGRQ1CT-ND
AUTOMOTIVE HIGH VOLTAGE

AUTOMOTIVE HIGH VOLTAGE

Buy Now Datasheet
Power Management - Specialized - O31310QRWGRQ1 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
O31310QRWGRQ1
Power Management - Specialized O31310QRWGRQ1
AUTOMOTIVE HIGH VOLTAGE

AUTOMOTIVE HIGH VOLTAGE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1352236-O31310QRWGRQ1 761-O31310QRWGRQ1 296-O31310QRWGRQ1TR-ND O31310QRWGRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Automotive Power Management IC Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data