Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-1.3/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MG-1.3/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MG-1.3/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-1.3/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-1.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-1.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-1.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-1.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-1.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-1.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
 - LP5951MG-1.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.3V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.3V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP5951MG-1.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.3V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.3V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5951MG-1.3/NOPB
Low-Power Voltage Regulator IC 776-LP5951MG-1.3/NOPB
150-mA, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: LP5951MG-1.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-1.3/NOP B can be used for catalog matching and distributor lookup.

150-mA, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: LP5951MG-1.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-1.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.3/NOPB - 1203979-LP5951MG-1.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.3/NOPB
1203979-LP5951MG-1.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.3/NOPB 1203979-LP5951MG-1.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203979-LP5951MG-1.3 /NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: LP5951 Output Voltage: 1.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA ~ 70μA PSRR: 60dB ~ 50dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.35V @ 150mA Alternative Parts (Cross-Reference): RT9030-13GU5; RP103Q132B-TR-FE; RP103Q132D-TR-FE; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203979-LP5951MG-1.3/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP5951
Output Voltage: 1.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA ~ 70μA
PSRR: 60dB ~ 50dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.35V @ 150mA
Alternative Parts (Cross-Reference): RT9030-13GU5; RP103Q132B-TR-FE; RP103Q132D-TR-FE;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-1.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-1.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-1.3/NOPB
IC REG LINEAR 1.3V 150MA SC70-5

IC REG LINEAR 1.3V 150MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MG-1.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MG-1.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MG-1.3/NOPB
IC REG LINEAR 1.3V 150MA SC70-5

IC REG LINEAR 1.3V 150MA SC70-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MG-1.3/NOPB
LDO Voltage Regulators LP5951MG-1.3/NOPB
LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SC70 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP5951MG-1.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MG-1.3/NOPB
Voltage Regulators - Linear LP5951MG-1.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now
PMIC - Voltage Regulators - Linear - LP5951MG-1.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MG-1.3/NOPB
PMIC - Voltage Regulators - Linear LP5951MG-1.3/NOPB
IC REG LINEAR 1.3V 150MA SC70-5

IC REG LINEAR 1.3V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MG-1.3/NOPB LP5951MG-1.3/NOPBTR-ND LP5951MG-1.3/NOPB 776-LP5951MG-1.3/NOPB 1203979-LP5951MG-1.3/NOPB LP5951MG-1.3/NOPB LP5951MG-1.3/NOPB LP5951MG-1.3/NOPB LP5951MG-1.3/NOPB LP5951MG-1.3/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC70,SOT-23 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SC SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.3 to 3.7 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data