PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Win Source Part Number: 1356309-LP87332DRHDR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Base Product Number: LP87332
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs: 4
Frequency - Switching: 2MHz
Voltage/Current - Output 1: 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2: 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Switching Voltage Regulators Dual High-Current Buck Converters and Dual Linear Regulators 28-VQFN -40 to 125
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LP87332DRHDR-ND | 1356309-LP87332DRHDR | LP87332DRHDR | LP87332DRHDR | LP87332DRHDR | LP87332DRHDR | LP87332DRHDR |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Output Voltage | 0.7000 to 3.36 volts | ||||||
| IOUT | 3 amps | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |