The LP5996SDX-3033 is a dual low dropout (LDO) linear regulator designed to provide stable output voltages with high accuracy. It features two independent outputs, capable of sourcing 300mA and 150mA respectively, making it suitable for applications requiring multiple voltage levels. The device operates within an input voltage range of 2.0V to 6.0V and maintains an output accuracy of 1.5% at room temperature, with a maximum variation of 3% over temperature. This regulator is optimized for low quiescent current, drawing only 35µA when enabled and virtually zero current when disabled. It is stable with ceramic capacitors as low as 1µF, which contributes to a compact design. The LP5996 also includes thermal shutdown protection to prevent damage under fault conditions. It is packaged in a 10-pin SON format, measuring 3mm x 3mm, and is available in a lead-free option, making it suitable for environmentally conscious designs. Applications for the LP5996 include cellular handsets, PDAs, and wireless network adaptors, making it a versatile choice for various electronic devices.
IC REG LINEAR 3V/3.3V 10SON
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5996SDX-3033 |
| Product Name | PMIC - Voltage Regulators - Linear |
| Special Features | Enable |