Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP5990TMX-3.6 LP5990TMX-3.6

Description
Manufacturer: Texas Instruments Win Source Part Number: 739394-LP5990TMX-3.6 Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 739394-LP5990TMX-3.6 Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP5990TMX-3.6 - 739394-LP5990TMX-3.6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5990TMX-3.6
739394-LP5990TMX-3.6
PMIC - PMIC - Voltage Regulators - Linear - LP5990TMX-3.6 739394-LP5990TMX-3.6
Manufacturer: Texas Instruments Win Source Part Number: 739394-LP5990TMX-3.6 Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 739394-LP5990TMX-3.6
Manufacturer Homepage: www.ti.com
Reference case: BGA
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
+3.6V BGA LDO Voltage Regulator IC
699-LP5990TMX-3.6
+3.6V BGA LDO Voltage Regulator IC 699-LP5990TMX-3.6
IC,VOLT REGULATOR,FIXED,+3.6 V,CMOS,BGA,4PIN,PLAS TIC Product overview: LP5990TMX-3.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.6V, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, +3.6V, BGA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TMX-3.6 can be used for catalog matching and distributor lookup.

IC,VOLT REGULATOR,FIXED,+3.6V,CMOS,BGA,4PIN,PLASTIC Product overview: LP5990TMX-3.6 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.6V, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, +3.6V, BGA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5990TMX-3.6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 739394-LP5990TMX-3.6 699-LP5990TMX-3.6
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP5990TMX-3.6 +3.6V BGA LDO Voltage Regulator IC
Dropout Voltage 1.60E-4 volts
Unlock Full Specs
to access all available technical data