Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB LP8340ILD-5.0/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779920-LP8340ILD-5.0 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: LP8340 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 170μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-WSON (2.92x3.29) Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.8V @ 1A Alternative Parts (Cross-Reference): PQ050RD01SZ; PQ050RD01SZH; TS1117CM50; TS1117CW50; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779920-LP8340ILD-5.0 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: LP8340 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 170μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-WSON (2.92x3.29) Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.8V @ 1A Alternative Parts (Cross-Reference): PQ050RD01SZ; PQ050RD01SZH; TS1117CM50; TS1117CW50; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB - 779920-LP8340ILD-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB
779920-LP8340ILD-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB 779920-LP8340ILD-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779920-LP8340ILD-5.0 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: LP8340 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 170μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-WSON (2.92x3.29) Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.8V @ 1A Alternative Parts (Cross-Reference): PQ050RD01SZ; PQ050RD01SZH; TS1117CM50; TS1117CW50; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779920-LP8340ILD-5.0/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: LP8340
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 170μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-WSON (2.92x3.29)
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.8V @ 1A
Alternative Parts (Cross-Reference): PQ050RD01SZ; PQ050RD01SZH; TS1117CM50; TS1117CW50;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 1A LDO Voltage Regulator IC
699-LP8340ILD-5.0/NOPB
5V 1A LDO Voltage Regulator IC 699-LP8340ILD-5.0/NOPB
LDO Regulator Pos 5V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-5.0/NO PB can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP8340ILD-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8340ILD-5.0/NOPB
Voltage Regulators - Linear LP8340ILD-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8340ILD-5.0/NOPB
PMIC - Voltage Regulators - Linear LP8340ILD-5.0/NOPB
IC REG LINEAR 5V 1A 6WSON

IC REG LINEAR 5V 1A 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 779920-LP8340ILD-5.0/NOPB 699-LP8340ILD-5.0/NOPB LP8340ILD-5.0/NOPB LP8340ILD-5.0/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-5.0/NOPB 5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data