Texas Instruments 1.8V 500MA TO252 LDO Voltage Regulator IC LP8345CDTX-1.8/NOPB

Description
IC REG LINEAR 1.8V 500MA TO252-3 Product overview: LP8345CDTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CDTX-1.8/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 500MA TO252-3 Product overview: LP8345CDTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CDTX-1.8/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 500MA TO252 LDO Voltage Regulator IC
699-LP8345CDTX-1.8/NOPB
1.8V 500MA TO252 LDO Voltage Regulator IC 699-LP8345CDTX-1.8/NOPB
IC REG LINEAR 1.8V 500MA TO252-3 Product overview: LP8345CDTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CDTX-1.8/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 500MA TO252-3 Product overview: LP8345CDTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CDTX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB - 206536-LP8345CDTX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB
206536-LP8345CDTX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB 206536-LP8345CDTX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206536-LP8345CDTX-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Texas Instruments
Win Source Part Number: 206536-LP8345CDTX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now
Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8345CDTX-1.8/NOPB
Voltage Regulators - Linear LP8345CDTX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now
PMIC - Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8345CDTX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP8345CDTX-1.8/NOPB
IC REG LINEAR 1.8V 500MA TO252-3

IC REG LINEAR 1.8V 500MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP8345CDTX-1.8/NOPB 206536-LP8345CDTX-1.8/NOPB LP8345CDTX-1.8/NOPB LP8345CDTX-1.8/NOPB
Product Name 1.8V 500MA TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-1.8/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-3 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data