Texas Instruments LP5952 350mA Dual Rail Linear Regulator LP5952TLX-1.2/NOPB

Description
350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125
Request a Quote
Description
350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5952TLX-1.2/NOPB is a 350-mA dual-rail linear regulator in a 5-pin DSBGA package with a body size of 1.326 mm × 0.96 mm, designed for ultra-low-voltage applications from a single Li-Ion or 3-cell NiMH/NiCd battery. It features a fixed output voltage of 1.2 V, operates with an input voltage range of 0.7 V to 4.5 V on the IN pin and 2.5 V to 5.5 V on the BATT pin, and provides a typical quiescent current of 50 µA from BATT and 10 µA from IN. The device supports operation from -40°C to +125°C junction temperature and includes thermal, overcurrent, and undervoltage protection. It requires minimal external components and is intended for battery-powered portable devices.

Datasheet Summary
Powered by GS/AI

The LP5952TLX-1.2/NOPB is a 350-mA dual-rail linear regulator in a 5-pin DSBGA package with a body size of 1.326 mm × 0.96 mm, designed for ultra-low-voltage applications from a single Li-Ion or 3-cell NiMH/NiCd battery. It features a fixed output voltage of 1.2 V, operates with an input voltage range of 0.7 V to 4.5 V on the IN pin and 2.5 V to 5.5 V on the BATT pin, and provides a typical quiescent current of 50 µA from BATT and 10 µA from IN. The device supports operation from -40°C to +125°C junction temperature and includes thermal, overcurrent, and undervoltage protection. It requires minimal external components and is intended for battery-powered portable devices.

Suppliers

Company
Product
Description
Supplier Links
LP5952 350mA Dual Rail Linear Regulator - LP5952TLX-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LP5952 350mA Dual Rail Linear Regulator
LP5952TLX-1.2/NOPB
LP5952 350mA Dual Rail Linear Regulator LP5952TLX-1.2/NOPB
350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125

350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5952TLX-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5952TLX-1.2/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5952TLX-1.2/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5952TLX-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5952TLX-1.2/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5952TLX-1.2/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Singapore, Singapore
1.2V 350mA LDO Voltage Regulator IC
776-LP5952TLX-1.2/NOPB
1.2V 350mA LDO Voltage Regulator IC 776-LP5952TLX-1.2/NOPB
1.2V LDO, 350mA, Low VIN, 88mV Dropout, 5-DSBGA Product overview: LP5952TLX-1.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952TLX-1.2/NO PB can be used for catalog matching and distributor lookup.

1.2V LDO, 350mA, Low VIN, 88mV Dropout, 5-DSBGA Product overview: LP5952TLX-1.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 350mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952TLX-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5952TLX-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.2V, 0.2V Dropout, CMOS, PBGA5

Fixed Positive LDO Regulator, 1.2V, 0.2V Dropout, CMOS, PBGA5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5952TLX-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5952TLX-1.2/NOPB
PMIC - Voltage Regulators - Linear LP5952TLX-1.2/NOPB
IC REG LINEAR 1.2V 350MA 5DSBGA

IC REG LINEAR 1.2V 350MA 5DSBGA

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5952TLX-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5952TLX-1.2/NOPB
Voltage Regulators - Linear LP5952TLX-1.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5952TLX-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5952TLX-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5952TLX-1.2/NOPB
IC REG LINEAR 1.2V 350MA 5DSBGA

IC REG LINEAR 1.2V 350MA 5DSBGA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5952TLX-1.2/NOPB
LDO Voltage Regulators LP5952TLX-1.2/NOPB
LDO Voltage Regulators 350mA Dual-Rail Linear Regulator 5-DSBGA -40 to 125

LDO Voltage Regulators 350mA Dual-Rail Linear Regulator 5-DSBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP5952TLX-1.2/NOPB 296-LP5952TLX-1.2/NOPBCT-ND 776-LP5952TLX-1.2/NOPB LP5952TLX-1.2/NOPB LP5952TLX-1.2/NOPB LP5952TLX-1.2/NOPB LP5952TLX-1.2/NOPB LP5952TLX-1.2/NOPB
Product Name LP5952 350mA Dual Rail Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 350mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,USON Other; 5-WFBGA, DSBGA Other; DSBGA5 Other; 5-WFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Enable
Output Voltage 0.7000 to 2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details