Texas Instruments LP5952 350mA Dual Rail Linear Regulator LP5952LC-1.8/NOPB

Description
350mA Dual Rail Linear Regulator 6-USON -40 to 125
Request a Quote Datasheet
Description
350mA Dual Rail Linear Regulator 6-USON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5952 350mA Dual Rail Linear Regulator - LP5952LC-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP5952 350mA Dual Rail Linear Regulator
LP5952LC-1.8/NOPB
LP5952 350mA Dual Rail Linear Regulator LP5952LC-1.8/NOPB
350mA Dual Rail Linear Regulator 6-USON -40 to 125

350mA Dual Rail Linear Regulator 6-USON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5952LC-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5952LC-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5952LC-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5952LC-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5952LC-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5952LC-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5952LC-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5952LC-1.8/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5952LC-1.8/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.8/NOPB - 1056884-LP5952LC-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.8/NOPB
1056884-LP5952LC-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.8/NOPB 1056884-LP5952LC-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056884-LP5952LC-1.8 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-USON (2x2) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.25V @ 350mA Operating Supply Current: 28μA to 100μA PSRR: 80dB to 64dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056884-LP5952LC-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-USON (2x2)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.25V @ 350mA
Operating Supply Current: 28μA to 100μA
PSRR: 80dB to 64dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LP5952LC-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.25V Dropout, CMOS, PDSO6

Fixed Positive LDO Regulator, 1.8V, 0.25V Dropout, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LP5952LC-1.8/NOPB
LDO Voltage Regulator IC 776-LP5952LC-1.8/NOPB
350-mA, low-VIN (0.9-V), linear voltage regulator with enable 6-USON -40 to 125 Product overview: LP5952LC-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952LC-1.8/NOP B can be used for catalog matching and distributor lookup.

350-mA, low-VIN (0.9-V), linear voltage regulator with enable 6-USON -40 to 125 Product overview: LP5952LC-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952LC-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5952LC-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5952LC-1.8/NOPB
Voltage Regulators - Linear LP5952LC-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5952LC-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5952LC-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5952LC-1.8/NOPB
IC REG LINEAR 1.8V 350MA 6USON

IC REG LINEAR 1.8V 350MA 6USON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5952LC-1.8/NOPB
LDO Voltage Regulators LP5952LC-1.8/NOPB
LDO Voltage Regulators 350mA Dual-Rail Linear Regulator 6-USON -40 to 125

LDO Voltage Regulators 350mA Dual-Rail Linear Regulator 6-USON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5952LC-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5952LC-1.8/NOPB
PMIC - Voltage Regulators - Linear LP5952LC-1.8/NOPB
IC REG LINEAR 1.8V 350MA 6USON

IC REG LINEAR 1.8V 350MA 6USON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5952LC-1.8/NOPB 296-LP5952LC-1.8/NOPBCT-ND 1056884-LP5952LC-1.8/NOPB LP5952LC-1.8/NOPB 776-LP5952LC-1.8/NOPB LP5952LC-1.8/NOPB LP5952LC-1.8/NOPB LP5952LC-1.8/NOPB LP5952LC-1.8/NOPB
Product Name LP5952 350mA Dual Rail Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.8/NOPB LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,USON Other; 6-UFDFN Other; 6-USON (2x2) Other; USON6 Other; 6-UFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 0.7000 to 2 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data