Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 2.5V 500MA TO252-3
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8345CDTX-2.5/NOPB | LP8345CDTX-2.5/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.5 to ? volts |