Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-1.0DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-1.0DRVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 970809-LP5912-1.0DRV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 600 µA
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53180-6,296-5318
Base Product Number: LP5912
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
IC REG LINEAR 1V 500MA 6WSON
IC REG LINEAR 1V 500MA 6WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-53180-1-ND | 776-LP5912-1.0DRVR | 970809-LP5912-1.0DRVR | LP5912-1.0DRVR | LP5912-1.0DRVR | LP5912-1.0DRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |