The LP5952LC-1.2/NOPB is a 350-mA dual-rail linear regulator designed for powering ultralow-voltage circuits from a single Li-Ion cell or 3-cell NiMH/NiCd battery. It features a fixed output voltage of 1.2 V, operates with an input voltage range of 0.7 V to 4.5 V for the IN pin and 2.5 V to 5.5 V for the BATT pin, and maintains a typical quiescent current of 50 µA from BATT and 10 µA from IN. The device is housed in a 6-pin USON package measuring 2.00 mm × 2.00 mm and supports an operating junction temperature range of -40°C to +125°C. Internal protections include overtemperature, overcurrent, and undervoltage shutdown features. Output current capability is ensured up to 350 mA under specified conditions. Input and output capacitors are recommended but not externally specified for this variant. The part supports shutdown mode with a typical current draw of 0.1 µA.
350mA Dual Rail Linear Regulator 6-USON -40 to 125
1.2V 350mA LDO Regulator, 1.5% Acc, 128mV Dropout, SOT-23-5 Product overview: LP5952LC-1.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 350mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 350mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952LC-1.2/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
LDO Voltage Regulators 350mA Dual-Rail Linear Regulator 6-USON -40 to 125
IC REG LINEAR 1.2V 350MA 6-USON
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.2V 350MA 6USON
IC REG LINEAR 1.2V 350MA 6USON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP5952LC-1.2/NOPB | 776-LP5952LC-1.2/NOPB | LP5952LC-1.2/NOPBTR-ND | LP5952LC-1.2/NOPB | 815-LP5952LC-1.2/NOPB | LP5952LC-1.2/NOPB | LP5952LC-1.2/NOPB | LP5952LC-1.2/NOPB |
| Product Name | LP5952 350mA Dual Rail Linear Regulator | 1.2V 350mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | IC REG LINEAR 1.2V 350MA 6-USON | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,USON | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 0.7000 to 2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |