Manufacturer: Texas Instruments
Win Source Part Number: 1317132-LP873220RHDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LP873220
RoHS Status: ROHS3 Compliant
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Switching Voltage Regulators Dual High-Current Buck Converters and Linear Regulators 28-VQFN -40 to 125
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317132-LP873220RHDR | 296-LP873220RHDRTR-ND | LP873220RHDR | LP873220RHDR | LP873220RHDR | LP873220RHDR | LP873220RHDR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage | 0.7000 to 3.36 volts |