POWER SUPPLY SUPPORT CIRCUIT, AD Product overview: LP8720TLE-B/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8720TLE-B/NOPB
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
Win Source Part Number: 1171340-LP8720TLE-B/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (5)
Frequency - Switching: 2MHz
Number of Outputs: 6
Voltage/Current - Output 1: 0.8V ~ 2.3V, 400mA
Voltage/Current - Output 2: 1.2V ~ 3.3V, 300mA
Voltage/Current - Output 3: 1.2V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.7V ~ 4.5V
Package / Case: 20-WFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LP8720TLE-BNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP8720TLE-B/NOPBDKR,
Base Product Number: LP8720
Product Status: Obsolete
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-uSMD
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
IC REG 6OUT BUCK/LNR SYNC 20USMD
IC REG 6OUT BUCK/LNR SYNC 20USMD
IC REG 6OUT BUCK/LNR SYNC 20USMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-LP8720TLE-B/NOPB | LP8720TLE-B/NOPBTR-ND | 1171340-LP8720TLE-B/NOPB | LP8720TLE-B/NOPB | LP8720TLE-B/NOPB | LP8720TLE-B/NOPB | LP8720TLE-B/NOPB | LP8720TLE-B/NOPB |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; Bulk | Other; 20-WFBGA, DSBGA | Other; Tape & Reel | Other; 20-WFBGA | Other; 20-WFBGA, DSBGA | Other; 20-WFBGA, DSBGA | Other; 20-WFBGA, DSBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | Standard | ||||||
| Output Voltage | 0.8000 to 2.3 volts | |||||||
| IOUT | 0.4000 amps |