Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5912-0.9DRVT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-0.9DRVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-0.9DRVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-0.9DRVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-0.9DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-0.9DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-0.9DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-0.9DRVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-0.9DRVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-0.9DRVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5912-0.9DRVT
Low-Power Voltage Regulator IC 776-LP5912-0.9DRVT
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-0.9DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-0.9DRVT can be used for catalog matching and distributor lookup.

500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-0.9DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-0.9DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVT - 1056859-LP5912-0.9DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVT
1056859-LP5912-0.9DRVT
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVT 1056859-LP5912-0.9DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1056859-LP5912-0.9DR VT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056859-LP5912-0.9DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5912-0.9DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5912-0.9DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5912-0.9DRVT
IC REG LINEAR 0.9V 500MA 6WSON

IC REG LINEAR 0.9V 500MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP5912-0.9DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5912-0.9DRVT
PMIC - Voltage Regulators - Linear LP5912-0.9DRVT
IC REG LINEAR 0.9V 500MA 6WSON

IC REG LINEAR 0.9V 500MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5912-0.9DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5912-0.9DRVT
Voltage Regulators - Linear LP5912-0.9DRVT
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-LP5912-0.9DRVTDKR-ND 776-LP5912-0.9DRVT 1056859-LP5912-0.9DRVT LP5912-0.9DRVT LP5912-0.9DRVT LP5912-0.9DRVT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad
Special Features Reverse Voltage Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data