Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-1.5/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125
Request a Quote
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5951MG-1.5/NOPB is a micropower, low-dropout CMOS voltage regulator designed to provide a regulated output voltage in portable battery-powered systems. It operates within an input voltage range of 1.8 V to 5.5 V and offers a fixed output voltage of 1.5 V with a maximum output current of 150 mA. The device features a low quiescent current of 29 µA, which is beneficial for power-sensitive applications, and can reduce power consumption to nearly zero in shutdown mode. This regulator is stable with small 1 µF ceramic capacitors and has excellent line transient response, with a typical variation of ±2 mV. It also boasts a power supply rejection ratio (PSRR) of -60 dB at 1 kHz, ensuring stable performance under varying load conditions. The LP5951MG-1.5/NOPB is available in compact SC70 and SOT-23 packages, making it suitable for space-constrained designs. The operating temperature range is specified from -40°C to 125°C, and the device includes thermal overload and short-circuit protection features.

Datasheet Summary
Powered by GS/AI

The LP5951MG-1.5/NOPB is a micropower, low-dropout CMOS voltage regulator designed to provide a regulated output voltage in portable battery-powered systems. It operates within an input voltage range of 1.8 V to 5.5 V and offers a fixed output voltage of 1.5 V with a maximum output current of 150 mA. The device features a low quiescent current of 29 µA, which is beneficial for power-sensitive applications, and can reduce power consumption to nearly zero in shutdown mode. This regulator is stable with small 1 µF ceramic capacitors and has excellent line transient response, with a typical variation of ±2 mV. It also boasts a power supply rejection ratio (PSRR) of -60 dB at 1 kHz, ensuring stable performance under varying load conditions. The LP5951MG-1.5/NOPB is available in compact SC70 and SOT-23 packages, making it suitable for space-constrained designs. The operating temperature range is specified from -40°C to 125°C, and the device includes thermal overload and short-circuit protection features.

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MG-1.5/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MG-1.5/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MG-1.5/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125

Buy Now Datasheet
 - LP5951MG-1.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP5951MG-1.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41464-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41464-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41464-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41464-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41464-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41464-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41464-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41464-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41464-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5951MG-1.5/NOPB
Low-Power Voltage Regulator IC 776-LP5951MG-1.5/NOPB
150-mA, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: LP5951MG-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-1.5/NOP B can be used for catalog matching and distributor lookup.

150-mA, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: LP5951MG-1.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-1.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.5/NOPB - 123371-LP5951MG-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.5/NOPB
123371-LP5951MG-1.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.5/NOPB 123371-LP5951MG-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123371-LP5951MG-1.5/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA to 70μA PSRR: 60dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 123371-LP5951MG-1.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA to 70μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MG-1.5/NOPB
LDO Voltage Regulators LP5951MG-1.5/NOPB
LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SC70 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5951MG-1.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MG-1.5/NOPB
PMIC - Voltage Regulators - Linear LP5951MG-1.5/NOPB
IC REG LINEAR 1.5V 150MA SC70-5

IC REG LINEAR 1.5V 150MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5951MG-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MG-1.5/NOPB
Voltage Regulators - Linear LP5951MG-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MG-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MG-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MG-1.5/NOPB
IC REG LINEAR 1.5V 150MA SC70-5

IC REG LINEAR 1.5V 150MA SC70-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MG-1.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MG-1.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MG-1.5/NOPB
IC REG LINEAR 1.5V 150MA SC70-5

IC REG LINEAR 1.5V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB 296-41464-2-ND 776-LP5951MG-1.5/NOPB 123371-LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB LP5951MG-1.5/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5951MG-1.5/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT-23 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-70-5 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.3 to 3.7 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts 1.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data