PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317544-LP8731QYZRRQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8875V ~ 1.675V, 1.2A
Voltage/Current - Output 2: 0.8875V ~ 1.675V, 1.2A
Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.8V ~ 5.5V
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 25-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51407-1,TEXTISLP
Base Product Number: LP8731
RoHS Status: ROHS3 Compliant
IC REG QD BUCK/LNR SYNC 25DSBGA
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2.1MHz 25-DSBGA
IC REG QD BUCK/LNR SYNC 25DSBGA
IC REG QD BUCK/LNR SYNC 25DSBGA
Linear Voltage Regulators Dual high-current step-down DC/DC & dual linear reg with I-C interface 25-DSBGA -40 to 125
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-51407-2-ND | 1317544-LP8731QYZRRQ1 | LP8731QYZRRQ1 | LP8731QYZRRQ1 | LP8731QYZRRQ1 | LP8731QYZRRQ1 | LP8731QYZRRQ1 |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Linear Voltage Regulators |
| Regulator Type | Standard; Low Dropout | Standard | |||||
| Package Type | Other; 25-WFBGA, DSBGA | Other; 25-WFBGA, DSBGA | Other; 25-WFBGA, DSBGA | Other; 25-WFBGA, DSBGA | Other; 25-WFBGA, DSBGA | ||
| Output Voltage | 0.8875 to 1.68 volts | ||||||
| IOUT | 1.2 amps | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |