3 pin 100mA Fixed (-15V) Negative Voltage Regulator 3-TO-92 0 to 125
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
Linear Voltage Regulators 15V 100mA Fixed Neg Voltage Regulator
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L15ACLPE3 | 296-50321-ND | MC79L15ACLPE3 | MC79L15ACLPE3 | MC79L15ACLPE3 |
| Product Name | MC79L15A 3 pin 100mA Fixed (-15V) Negative Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | |||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||
| Output Voltage | -15 volts | -15 volts | -15 volts |